Capital Lighting, Inc. 8473SG-110 Bathroom Fixtures-Three Lights 340327

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Three Light Vanity UPC: 841224085271 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Three Light Vanity UPC: 841224085271 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8473SG-110 Bathroom Fixtures-Three Lights - 340327 - Capital Lighting, Inc.
Columbus, OH, USA
8473SG-110 Bathroom Fixtures-Three Lights
340327
8473SG-110 Bathroom Fixtures-Three Lights 340327
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Three Light Vanity UPC: 841224085271 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Silver And Gold Leaf
Product Name: Three Light Vanity
UPC: 841224085271
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340327
Product Name 8473SG-110 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details