Capital Lighting, Inc. 8492BN-103 Bathroom Fixtures-Two Lights 340325

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 841224085349 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 841224085349 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8492BN-103 Bathroom Fixtures-Two Lights - 340325 - Capital Lighting, Inc.
Columbus, OH, USA
8492BN-103 Bathroom Fixtures-Two Lights
340325
8492BN-103 Bathroom Fixtures-Two Lights 340325
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 841224085349 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 841224085349
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340325
Product Name 8492BN-103 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details