Capital Lighting, Inc. 8492BB-103 Bathroom Fixtures-Two Lights 340322

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity UPC: 841224085332 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity UPC: 841224085332 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8492BB-103 Bathroom Fixtures-Two Lights - 340322 - Capital Lighting, Inc.
Columbus, OH, USA
8492BB-103 Bathroom Fixtures-Two Lights
340322
8492BB-103 Bathroom Fixtures-Two Lights 340322
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity UPC: 841224085332 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Burnished Bronze
Product Name: Two Light Vanity
UPC: 841224085332
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340322
Product Name 8492BB-103 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details