Capital Lighting, Inc. 8491BB-103 Sconces-Drum Shades 340321

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224085318 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224085318 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8491BB-103 Sconces-Drum Shades - 340321 - Capital Lighting, Inc.
Columbus, OH, USA
8491BB-103 Sconces-Drum Shades
340321
8491BB-103 Sconces-Drum Shades 340321
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224085318 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224085318
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340321
Product Name 8491BB-103 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details