Capital Lighting, Inc. 8452BN-119 Bathroom Fixtures-Two Lights 340309

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Vanity Fixture UPC: 841224085165 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Vanity Fixture UPC: 841224085165 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8452BN-119 Bathroom Fixtures-Two Lights - 340309 - Capital Lighting, Inc.
Columbus, OH, USA
8452BN-119 Bathroom Fixtures-Two Lights
340309
8452BN-119 Bathroom Fixtures-Two Lights 340309
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Vanity Fixture UPC: 841224085165 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Vanity Fixture
UPC: 841224085165
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340309
Product Name 8452BN-119 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details