Capital Lighting, Inc. 8471SG-110 Sconces-Single Glass 340308

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver And Gold Leaf Product Name: One Light Sconce UPC: 841224085257 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver And Gold Leaf Product Name: One Light Sconce UPC: 841224085257 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8471SG-110 Sconces-Single Glass - 340308 - Capital Lighting, Inc.
Columbus, OH, USA
8471SG-110 Sconces-Single Glass
340308
8471SG-110 Sconces-Single Glass 340308
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver And Gold Leaf Product Name: One Light Sconce UPC: 841224085257 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.50
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Silver And Gold Leaf
Product Name: One Light Sconce
UPC: 841224085257
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340308
Product Name 8471SG-110 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details