Capital Lighting, Inc. 8452PN-119 Bathroom Fixtures-Two Lights 340307

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Product Name: Two Light Vanity Fixture UPC: 841224085172 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Product Name: Two Light Vanity Fixture UPC: 841224085172 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8452PN-119 Bathroom Fixtures-Two Lights - 340307 - Capital Lighting, Inc.
Columbus, OH, USA
8452PN-119 Bathroom Fixtures-Two Lights
340307
8452PN-119 Bathroom Fixtures-Two Lights 340307
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Product Name: Two Light Vanity Fixture UPC: 841224085172 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Nickel
Product Name: Two Light Vanity Fixture
UPC: 841224085172
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340307
Product Name 8452PN-119 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details