Capital Lighting, Inc. 8462BS-533-CR Sconces-Drum Shades 340305

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brushed Silver Product Name: Two Light Sconce With Crystals UPC: 841224085240 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brushed Silver Product Name: Two Light Sconce With Crystals UPC: 841224085240 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8462BS-533-CR Sconces-Drum Shades - 340305 - Capital Lighting, Inc.
Columbus, OH, USA
8462BS-533-CR Sconces-Drum Shades
340305
8462BS-533-CR Sconces-Drum Shades 340305
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brushed Silver Product Name: Two Light Sconce With Crystals UPC: 841224085240 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 12.25
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Brushed Silver
Product Name: Two Light Sconce With Crystals
UPC: 841224085240
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340305
Product Name 8462BS-533-CR Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details