Capital Lighting, Inc. 8453PN-119 Bathroom Fixtures-Three Lights 340303

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224085202 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224085202 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8453PN-119 Bathroom Fixtures-Three Lights - 340303 - Capital Lighting, Inc.
Columbus, OH, USA
8453PN-119 Bathroom Fixtures-Three Lights
340303
8453PN-119 Bathroom Fixtures-Three Lights 340303
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224085202 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224085202
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340303
Product Name 8453PN-119 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details