Capital Lighting, Inc. 8454PN-119 Bathroom Fixtures-Four Lights 340302

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224085233 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224085233 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8454PN-119 Bathroom Fixtures-Four Lights - 340302 - Capital Lighting, Inc.
Columbus, OH, USA
8454PN-119 Bathroom Fixtures-Four Lights
340302
8454PN-119 Bathroom Fixtures-Four Lights 340302
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224085233 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Polished Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224085233
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340302
Product Name 8454PN-119 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details