Capital Lighting, Inc. 8454BB-119 Bathroom Fixtures-Four Lights 340301

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224085219 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224085219 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8454BB-119 Bathroom Fixtures-Four Lights - 340301 - Capital Lighting, Inc.
Columbus, OH, USA
8454BB-119 Bathroom Fixtures-Four Lights
340301
8454BB-119 Bathroom Fixtures-Four Lights 340301
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224085219 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224085219
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340301
Product Name 8454BB-119 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details