Capital Lighting, Inc. 8454BN-119 Bathroom Fixtures-Four Lights 340300

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Vanity Fixture UPC: 841224085226 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Vanity Fixture UPC: 841224085226 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8454BN-119 Bathroom Fixtures-Four Lights - 340300 - Capital Lighting, Inc.
Columbus, OH, USA
8454BN-119 Bathroom Fixtures-Four Lights
340300
8454BN-119 Bathroom Fixtures-Four Lights 340300
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Vanity Fixture UPC: 841224085226 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224085226
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340300
Product Name 8454BN-119 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details