Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 340286

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 30 Product Name: Five Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 30 Product Name: Five Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 340286 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
340286
Bathroom Fixtures-Five+Lights 340286
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 30 Product Name: Five Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Brass
Weight: 30
Product Name: Five Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340286
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details