Capital Lighting, Inc. Bathroom Fixtures-Two Lights 340255

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779001048 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779001048 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 340255 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
340255
Bathroom Fixtures-Two Lights 340255
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779001048 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Length 6.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Brass
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 633779001048
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340255
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details