Capital Lighting, Inc. 9433NB Exterior -Wall Mt./Flush 340197

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085578 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085578 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9433NB Exterior -Wall Mt./Flush - 340197 - Capital Lighting, Inc.
Columbus, OH, USA
9433NB Exterior -Wall Mt./Flush
340197
9433NB Exterior -Wall Mt./Flush 340197
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085578 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: New Bronze
Product Name: One Light Outdoor Wall Lantern/Dark Sky
UPC: 841224085578
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340197
Product Name 9433NB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details