Capital Lighting, Inc. 9436NB Exterior -Hanging 340196

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Hanging Lantern/Dark Sky UPC: 841224085592 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Hanging Lantern/Dark Sky UPC: 841224085592 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9436NB Exterior -Hanging - 340196 - Capital Lighting, Inc.
Columbus, OH, USA
9436NB Exterior -Hanging
340196
9436NB Exterior -Hanging 340196
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Hanging Lantern/Dark Sky UPC: 841224085592 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: New Bronze
Product Name: One Light Outdoor Hanging Lantern/Dark Sky
UPC: 841224085592
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340196
Product Name 9436NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details