Capital Lighting, Inc. 9435NB Exterior -Post/Pier Head 340194

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Post Lantern/Dark Sky UPC: 841224085585 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Post Lantern/Dark Sky UPC: 841224085585 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9435NB Exterior -Post/Pier Head - 340194 - Capital Lighting, Inc.
Columbus, OH, USA
9435NB Exterior -Post/Pier Head
340194
9435NB Exterior -Post/Pier Head 340194
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Post Lantern/Dark Sky UPC: 841224085585 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: New Bronze
Product Name: One Light Outdoor Post Lantern/Dark Sky
UPC: 841224085585
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340194
Product Name 9435NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details