Capital Lighting, Inc. 9441OB Exterior -Wall Mount 340193

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085608 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085608 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9441OB Exterior -Wall Mount - 340193 - Capital Lighting, Inc.
Columbus, OH, USA
9441OB Exterior -Wall Mount
340193
9441OB Exterior -Wall Mount 340193
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085608 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Product Name: One Light Outdoor Wall Lantern/Dark Sky
UPC: 841224085608
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340193
Product Name 9441OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details