Capital Lighting, Inc. 9445OB Exterior -Post/Pier Head 340192

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Post Lantern/Dark Sky UPC: 841224085639 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Post Lantern/Dark Sky UPC: 841224085639 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9445OB Exterior -Post/Pier Head - 340192 - Capital Lighting, Inc.
Columbus, OH, USA
9445OB Exterior -Post/Pier Head
340192
9445OB Exterior -Post/Pier Head 340192
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Post Lantern/Dark Sky UPC: 841224085639 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Product Name: One Light Outdoor Post Lantern/Dark Sky
UPC: 841224085639
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340192
Product Name 9445OB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details