Capital Lighting, Inc. 9452OB Exterior -Wall Mount 340179

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224085660 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224085660 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9452OB Exterior -Wall Mount - 340179 - Capital Lighting, Inc.
Columbus, OH, USA
9452OB Exterior -Wall Mount
340179
9452OB Exterior -Wall Mount 340179
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224085660 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224085660
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340179
Product Name 9452OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details