Capital Lighting, Inc. 9466OB Exterior -Post/Pier Head 340178

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Post Lantern UPC: 841224085752 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Post Lantern UPC: 841224085752 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9466OB Exterior -Post/Pier Head - 340178 - Capital Lighting, Inc.
Columbus, OH, USA
9466OB Exterior -Post/Pier Head
340178
9466OB Exterior -Post/Pier Head 340178
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Post Lantern UPC: 841224085752 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Post Lantern
UPC: 841224085752
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340178
Product Name 9466OB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details