PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Hanging Lantern
UPC: 841224085691
Category: Hanging Lantern
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 340176 |
| Product Name | 9456OB Exterior -Hanging |
| Application | Residential; Outdoor |