PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oiled Bronze
Product Name: Three Light Outdoor Hanging Lantern
UPC: 841224085745
Category: Outdoor
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 340175 |
| Product Name | 9465OB Exterior -Hanging |
| Application | Residential; Outdoor |