Capital Lighting, Inc. 3684CB-431-CR Mini Chandeliers-Candle 340168

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3684CB-431-CR Mini Chandeliers-Candle - 340168 - Capital Lighting, Inc.
Columbus, OH, USA
3684CB-431-CR Mini Chandeliers-Candle
340168
3684CB-431-CR Mini Chandeliers-Candle 340168
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340168
Product Name 3684CB-431-CR Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details