Capital Lighting, Inc. 3731MBZ-268 Sconces-Triple Glass 340167

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.00 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 9 Product Name: Three Light Sconce UPC: 841224020203 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.00 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 9 Product Name: Three Light Sconce UPC: 841224020203 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
3731MBZ-268 Sconces-Triple Glass - 340167 - Capital Lighting, Inc.
Columbus, OH, USA
3731MBZ-268 Sconces-Triple Glass
340167
3731MBZ-268 Sconces-Triple Glass 340167
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.00 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 9 Product Name: Three Light Sconce UPC: 841224020203 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 28.00
Extension: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 9
Product Name: Three Light Sconce
UPC: 841224020203
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340167
Product Name 3731MBZ-268 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details