Capital Lighting, Inc. 3734MBZ Pendants-Bowl Style 340166

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 11 Product Name: Three Light Pendant UPC: 841224020142 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 11 Product Name: Three Light Pendant UPC: 841224020142 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3734MBZ Pendants-Bowl Style - 340166 - Capital Lighting, Inc.
Columbus, OH, USA
3734MBZ Pendants-Bowl Style
340166
3734MBZ Pendants-Bowl Style 340166
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 11 Product Name: Three Light Pendant UPC: 841224020142 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 30.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 841224020142
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340166
Product Name 3734MBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details