Capital Lighting, Inc. 3724MBZ Pendants-Bowl Style 340162

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.75 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 16 Product Name: Three Light Pendant UPC: 841224020159 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.75 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 16 Product Name: Three Light Pendant UPC: 841224020159 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3724MBZ Pendants-Bowl Style - 340162 - Capital Lighting, Inc.
Columbus, OH, USA
3724MBZ Pendants-Bowl Style
340162
3724MBZ Pendants-Bowl Style 340162
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.75 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 16 Product Name: Three Light Pendant UPC: 841224020159 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 34.75
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 16
Product Name: Three Light Pendant
UPC: 841224020159
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340162
Product Name 3724MBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details