Capital Lighting, Inc. 3729MBZ-268 Mid. Chandeliers-Glass Up 340148

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Extension: 20 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mediterranean Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 841224020180 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Extension: 20 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mediterranean Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 841224020180 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3729MBZ-268 Mid. Chandeliers-Glass Up - 340148 - Capital Lighting, Inc.
Columbus, OH, USA
3729MBZ-268 Mid. Chandeliers-Glass Up
340148
3729MBZ-268 Mid. Chandeliers-Glass Up 340148
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Extension: 20 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mediterranean Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 841224020180 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.50
Extension: 20
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mediterranean Bronze
Weight: 20
Product Name: Nine Light Chandelier
UPC: 841224020180
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340148
Product Name 3729MBZ-268 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details