Capital Lighting, Inc. 3728MBZ Island/Pool Table-3 Light Bar 340145

Description
PRODUCT DETAILS / SPECS Height: 30.50 Length 30.50 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 15 Product Name: Three Light Island Fixture UPC: 841224020234 Category: Island Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Height: 30.50 Length 30.50 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 15 Product Name: Three Light Island Fixture UPC: 841224020234 Category: Island Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3728MBZ Island/Pool Table-3 Light Bar - 340145 - Capital Lighting, Inc.
Columbus, OH, USA
3728MBZ Island/Pool Table-3 Light Bar
340145
3728MBZ Island/Pool Table-3 Light Bar 340145
PRODUCT DETAILS / SPECS Height: 30.50 Length 30.50 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 15 Product Name: Three Light Island Fixture UPC: 841224020234 Category: Island Shipped Via: Os

PRODUCT DETAILS / SPECS
Height: 30.50
Length 30.50
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 15
Product Name: Three Light Island Fixture
UPC: 841224020234
Category: Island
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340145
Product Name 3728MBZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details