Capital Lighting, Inc. 3783BB Semi-Flush Mts.-Bowl Style 340138

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224036563 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224036563 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3783BB Semi-Flush Mts.-Bowl Style - 340138 - Capital Lighting, Inc.
Columbus, OH, USA
3783BB Semi-Flush Mts.-Bowl Style
340138
3783BB Semi-Flush Mts.-Bowl Style 340138
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224036563 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Semi-Flush Fixture
UPC: 841224036563
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340138
Product Name 3783BB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details