Capital Lighting, Inc. 3687CB-CR Semi-Flush Mts.-Bowl Style 340137

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3687CB-CR Semi-Flush Mts.-Bowl Style - 340137 - Capital Lighting, Inc.
Columbus, OH, USA
3687CB-CR Semi-Flush Mts.-Bowl Style
340137
3687CB-CR Semi-Flush Mts.-Bowl Style 340137
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340137
Product Name 3687CB-CR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details