Capital Lighting, Inc. 3760MBZ-250 Mini Pendants-Rod 340133

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 45.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 841224021811 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 45.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 841224021811 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3760MBZ-250 Mini Pendants-Rod - 340133 - Capital Lighting, Inc.
Columbus, OH, USA
3760MBZ-250 Mini Pendants-Rod
340133
3760MBZ-250 Mini Pendants-Rod 340133
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 45.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 841224021811 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 45.25
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Weight: 5
Product Name: One Light Mini Pendant
UPC: 841224021811
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340133
Product Name 3760MBZ-250 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details