Capital Lighting, Inc. 3784BB-291 Mid. Chandeliers-Glass Up 340119

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224036570 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224036570 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3784BB-291 Mid. Chandeliers-Glass Up - 340119 - Capital Lighting, Inc.
Columbus, OH, USA
3784BB-291 Mid. Chandeliers-Glass Up
340119
3784BB-291 Mid. Chandeliers-Glass Up 340119
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224036570 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 29.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Chandelier
UPC: 841224036570
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340119
Product Name 3784BB-291 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details