Capital Lighting, Inc. 3785BB Pendants-Bowl Style 340117

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224036587 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224036587 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3785BB Pendants-Bowl Style - 340117 - Capital Lighting, Inc.
Columbus, OH, USA
3785BB Pendants-Bowl Style
340117
3785BB Pendants-Bowl Style 340117
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224036587 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Pendant
UPC: 841224036587
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340117
Product Name 3785BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details