Capital Lighting, Inc. 3941BB-202 Mini Pendants-Rod 340115

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224082157 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224082157 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3941BB-202 Mini Pendants-Rod - 340115 - Capital Lighting, Inc.
Columbus, OH, USA
3941BB-202 Mini Pendants-Rod
340115
3941BB-202 Mini Pendants-Rod 340115
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224082157 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Mini Pendant
UPC: 841224082157
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340115
Product Name 3941BB-202 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details