Capital Lighting, Inc. 3789BB-291 Mid. Chandeliers-Glass Up 340113

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224036624 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224036624 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3789BB-291 Mid. Chandeliers-Glass Up - 340113 - Capital Lighting, Inc.
Columbus, OH, USA
3789BB-291 Mid. Chandeliers-Glass Up
340113
3789BB-291 Mid. Chandeliers-Glass Up 340113
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224036624 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 841224036624
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340113
Product Name 3789BB-291 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details