Capital Lighting, Inc. 163-11 Sconces-Single Candle 339881

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vienna Bronze Product Name: One Light Wall Sconce UPC: 782042796560 Category: Interior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vienna Bronze Product Name: One Light Wall Sconce UPC: 782042796560 Category: Interior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
163-11 Sconces-Single Candle - 339881 - Capital Lighting, Inc.
Columbus, OH, USA
163-11 Sconces-Single Candle
339881
163-11 Sconces-Single Candle 339881
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vienna Bronze Product Name: One Light Wall Sconce UPC: 782042796560 Category: Interior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Extension: 4.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Vienna Bronze
Product Name: One Light Wall Sconce
UPC: 782042796560
Category: Interior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339881
Product Name 163-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details