Capital Lighting, Inc. 108-23 Exterior -Wall Mount 339861

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.50 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Historic Brass Product Name: Four Light Wall Lantern UPC: 782042971738 Category: Exterior Canopy: 21.875``H Top to outlet: 20.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.50 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Historic Brass Product Name: Four Light Wall Lantern UPC: 782042971738 Category: Exterior Canopy: 21.875``H Top to outlet: 20.00

Suppliers

Company
Product
Description
Supplier Links
108-23 Exterior -Wall Mount - 339861 - Capital Lighting, Inc.
Columbus, OH, USA
108-23 Exterior -Wall Mount
339861
108-23 Exterior -Wall Mount 339861
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.50 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Historic Brass Product Name: Four Light Wall Lantern UPC: 782042971738 Category: Exterior Canopy: 21.875``H Top to outlet: 20.00

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.50
Extension: 17
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Historic Brass
Product Name: Four Light Wall Lantern
UPC: 782042971738
Category: Exterior
Canopy: 21.875``H
Top to outlet: 20.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339861
Product Name 108-23 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details