Capital Lighting, Inc. 162-47 Pendants-Glass Down 339854

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 43.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Topaz Leaf Product Name: Seven Light Pendant UPC: 782042796508 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 43.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Topaz Leaf Product Name: Seven Light Pendant UPC: 782042796508 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
162-47 Pendants-Glass Down - 339854 - Capital Lighting, Inc.
Columbus, OH, USA
162-47 Pendants-Glass Down
339854
162-47 Pendants-Glass Down 339854
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 43.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Topaz Leaf Product Name: Seven Light Pendant UPC: 782042796508 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Topaz Leaf
Product Name: Seven Light Pendant
UPC: 782042796508
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339854
Product Name 162-47 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details