Capital Lighting, Inc. 110-74 Pendants-Other 339836

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Length 38.00 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Hanging Pendant UPC: 782042971950 Category: Interior Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Length 38.00 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Hanging Pendant UPC: 782042971950 Category: Interior Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
110-74 Pendants-Other - 339836 - Capital Lighting, Inc.
Columbus, OH, USA
110-74 Pendants-Other
339836
110-74 Pendants-Other 339836
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Length 38.00 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Hanging Pendant UPC: 782042971950 Category: Interior Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 38.00
Length 38.00
Extension: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tangiers Bronze
Product Name: Four Light Hanging Pendant
UPC: 782042971950
Category: Interior
Canopy: 18``LX8``W/DiaX23``H
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339836
Product Name 110-74 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details