Capital Lighting, Inc. 113-41-F Mini Pendants-Rod 339832

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze with Gold Leaf Product Name: One Light Mini Pendant UPC: 782042790513 Category: Interior Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze with Gold Leaf Product Name: One Light Mini Pendant UPC: 782042790513 Category: Interior Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
113-41-F Mini Pendants-Rod - 339832 - Capital Lighting, Inc.
Columbus, OH, USA
113-41-F Mini Pendants-Rod
339832
113-41-F Mini Pendants-Rod 339832
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze with Gold Leaf Product Name: One Light Mini Pendant UPC: 782042790513 Category: Interior Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze with Gold Leaf
Product Name: One Light Mini Pendant
UPC: 782042790513
Category: Interior
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339832
Product Name 113-41-F Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details