Capital Lighting, Inc. 162-11 Sconces-Single Candle 339824

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 25.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042796485 Category: Interior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 25.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042796485 Category: Interior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
162-11 Sconces-Single Candle - 339824 - Capital Lighting, Inc.
Columbus, OH, USA
162-11 Sconces-Single Candle
339824
162-11 Sconces-Single Candle 339824
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 25.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042796485 Category: Interior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 25.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Topaz Leaf
Product Name: One Light Wall Sconce
UPC: 782042796485
Category: Interior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339824
Product Name 162-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details