Capital Lighting, Inc. 128-41-F Mini Pendants-Rod 339817

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Modern Silver Product Name: One Light Mini Pendant UPC: 782042804364 Category: Interior Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Modern Silver Product Name: One Light Mini Pendant UPC: 782042804364 Category: Interior Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
128-41-F Mini Pendants-Rod - 339817 - Capital Lighting, Inc.
Columbus, OH, USA
128-41-F Mini Pendants-Rod
339817
128-41-F Mini Pendants-Rod 339817
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Modern Silver Product Name: One Light Mini Pendant UPC: 782042804364 Category: Interior Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Modern Silver
Product Name: One Light Mini Pendant
UPC: 782042804364
Category: Interior
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339817
Product Name 128-41-F Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details