Capital Lighting, Inc. 128-76-F Pendants-Glass Down 339810

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: GU24 Qty: 6 Wattage: 26 Finish: Modern Silver Leaf Product Name: Six Light Pendant UPC: 782042778221 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: GU24 Qty: 6 Wattage: 26 Finish: Modern Silver Leaf Product Name: Six Light Pendant UPC: 782042778221 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
128-76-F Pendants-Glass Down - 339810 - Capital Lighting, Inc.
Columbus, OH, USA
128-76-F Pendants-Glass Down
339810
128-76-F Pendants-Glass Down 339810
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: GU24 Qty: 6 Wattage: 26 Finish: Modern Silver Leaf Product Name: Six Light Pendant UPC: 782042778221 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 50.00
Bulb
Type: GU24
Qty: 6
Wattage: 26
Finish: Modern Silver Leaf
Product Name: Six Light Pendant
UPC: 782042778221
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339810
Product Name 128-76-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details