Capital Lighting, Inc. 154-43 Pendants-Other 339809

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Silver Leaf Product Name: Three Light Pendant UPC: 782042796430 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Silver Leaf Product Name: Three Light Pendant UPC: 782042796430 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
154-43 Pendants-Other - 339809 - Capital Lighting, Inc.
Columbus, OH, USA
154-43 Pendants-Other
339809
154-43 Pendants-Other 339809
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Silver Leaf Product Name: Three Light Pendant UPC: 782042796430 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Silver Leaf
Product Name: Three Light Pendant
UPC: 782042796430
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339809
Product Name 154-43 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details