Capital Lighting, Inc. 157-05 Large Chandeliers-Candle 339805

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Five Light Chandelier UPC: 782042796461 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Five Light Chandelier UPC: 782042796461 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
157-05 Large Chandeliers-Candle - 339805 - Capital Lighting, Inc.
Columbus, OH, USA
157-05 Large Chandeliers-Candle
339805
157-05 Large Chandeliers-Candle 339805
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Five Light Chandelier UPC: 782042796461 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Leaf
Product Name: Five Light Chandelier
UPC: 782042796461
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339805
Product Name 157-05 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details