Capital Lighting, Inc. 154-56 Island/Pool Table-4 Light + 339804

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf Product Name: Six Light Pendant UPC: 782042796447 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf Product Name: Six Light Pendant UPC: 782042796447 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
154-56 Island/Pool Table-4 Light + - 339804 - Capital Lighting, Inc.
Columbus, OH, USA
154-56 Island/Pool Table-4 Light +
339804
154-56 Island/Pool Table-4 Light + 339804
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf Product Name: Six Light Pendant UPC: 782042796447 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Length 14.00
Bulb
Type: G-9
Qty: 6
Wattage: 50
Finish: Silver Leaf
Product Name: Six Light Pendant
UPC: 782042796447
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339804
Product Name 154-56 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details