Capital Lighting, Inc. 3444PN Pendants-Fabric Shade 339695

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Three Light Foyer Zelda UPC: 00640665344400 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Three Light Foyer Zelda UPC: 00640665344400 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3444PN Pendants-Fabric Shade - 339695 - Capital Lighting, Inc.
Columbus, OH, USA
3444PN Pendants-Fabric Shade
339695
3444PN Pendants-Fabric Shade 339695
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Three Light Foyer Zelda UPC: 00640665344400 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 13
Product Name: Three Light Foyer Zelda
UPC: 00640665344400
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339695
Product Name 3444PN Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details