Capital Lighting, Inc. FR40102BNI Sconces-Double Glass 339688

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Iron Weight: 4 Product Name: Two Light Sconce UPC: 00640665907360 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Iron Weight: 4 Product Name: Two Light Sconce UPC: 00640665907360 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FR40102BNI Sconces-Double Glass - 339688 - Capital Lighting, Inc.
Columbus, OH, USA
FR40102BNI Sconces-Double Glass
339688
FR40102BNI Sconces-Double Glass 339688
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Iron Weight: 4 Product Name: Two Light Sconce UPC: 00640665907360 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 25.00
Extension: 5.25
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Iron
Weight: 4
Product Name: Two Light Sconce
UPC: 00640665907360
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339688
Product Name FR40102BNI Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details