Capital Lighting, Inc. FR34381BNI Mini Pendants-Cable 339687

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Iron Product Name: One Light Mini-Pendant UPC: 00640665907483 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Iron Product Name: One Light Mini-Pendant UPC: 00640665907483 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR34381BNI Mini Pendants-Cable - 339687 - Capital Lighting, Inc.
Columbus, OH, USA
FR34381BNI Mini Pendants-Cable
339687
FR34381BNI Mini Pendants-Cable 339687
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Iron Product Name: One Light Mini-Pendant UPC: 00640665907483 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Iron
Product Name: One Light Mini-Pendant
UPC: 00640665907483
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339687
Product Name FR34381BNI Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details